onsemi 1 Line To 8 Line Decoder, Dip-16; Logic Family / Base Number Onsemi 74AC138PC

Description
1 LINE TO 8 LINE DECODER, DIP-16; Logic Family / Base Number:74AC138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; MSL:- RoHS Compliant: Yes
Datasheet
Description
1 LINE TO 8 LINE DECODER, DIP-16; Logic Family / Base Number:74AC138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Line To 8 Line Decoder, Dip-16; Logic Family / Base Number Onsemi - 18C9449 - Newark, An Avnet Company
Chicago, IL, United States
1 Line To 8 Line Decoder, Dip-16; Logic Family / Base Number Onsemi
18C9449
1 Line To 8 Line Decoder, Dip-16; Logic Family / Base Number Onsemi 18C9449
1 LINE TO 8 LINE DECODER, DIP-16; Logic Family / Base Number:74AC138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; MSL:- RoHS Compliant: Yes

1 LINE TO 8 LINE DECODER, DIP-16; Logic Family / Base Number:74AC138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 18C9449
Product Name 1 Line To 8 Line Decoder, Dip-16; Logic Family / Base Number Onsemi
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
TEXAS INSTRUMENTS CD74HC4051PWT LOGIC, ANALOG MUX/DEMUX HS, 16TSSOP - 815-CD74HC4051PWT - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details
Specs
Function Decoder
Supply Voltage 2 V ~ 6 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details