Manufacturer: Fairchild Semiconductor
Win Source Part Number: 197977-74AC138P
Category: Integrated Circuits(ICs)
Family: Logic - Signal Switches, Multiplexers, Decoders
Series: 74AC
Packaging: Tube
Type: Decoder/Demultiplexe
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Manufacturer Device Package: 16-PDIP
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 197977-74AC138P |
| Product Name | Integrated Circuits(ICs) |