onsemi 1 Line To 8 Line Decoder, Tssop-16; Logic Family / Base Number Onsemi 74AC138MTC

Description
1 LINE TO 8 LINE DECODER, TSSOP-16; Logic Family / Base Number:74AC138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC RoHS Compliant: Yes
Datasheet
Description
1 LINE TO 8 LINE DECODER, TSSOP-16; Logic Family / Base Number:74AC138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Line To 8 Line Decoder, Tssop-16; Logic Family / Base Number Onsemi - 58K3227 - Newark, An Avnet Company
Chicago, IL, United States
1 Line To 8 Line Decoder, Tssop-16; Logic Family / Base Number Onsemi
58K3227
1 Line To 8 Line Decoder, Tssop-16; Logic Family / Base Number Onsemi 58K3227
1 LINE TO 8 LINE DECODER, TSSOP-16; Logic Family / Base Number:74AC138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC RoHS Compliant: Yes

1 LINE TO 8 LINE DECODER, TSSOP-16; Logic Family / Base Number:74AC138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 58K3227
Product Name 1 Line To 8 Line Decoder, Tssop-16; Logic Family / Base Number Onsemi
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989023P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/65802B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
 - 7918715P - RS Components, Ltd.
Nexperia B.V.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details