onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC138 74AC138

Description
Manufacturer: MICROSS/On Semiconductor Win Source Part Number: 1130310-74AC138 Packaging: Tray Type: Decoder/Demultiplexe r Mounting Style: SMD Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: Die Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: MICROSS/On Semiconductor Win Source Part Number: 1130310-74AC138 Packaging: Tray Type: Decoder/Demultiplexe r Mounting Style: SMD Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: Die Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC138 - 1130310-74AC138 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC138
1130310-74AC138
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC138 1130310-74AC138
Manufacturer: MICROSS/On Semiconductor Win Source Part Number: 1130310-74AC138 Packaging: Tray Type: Decoder/Demultiplexe r Mounting Style: SMD Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: Die Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 6V

Manufacturer: MICROSS/On Semiconductor
Win Source Part Number: 1130310-74AC138
Packaging: Tray
Type: Decoder/Demultiplexer
Mounting Style: SMD
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: Die
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: Die
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 6V

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74AC138
Analog Switch and Multiplexer IC 743-74AC138
1-of-8 Decoder/Demultiplexe r | DIE DECODER/DEMUX 1-OF-8 Product overview: 74AC138 from Fairchild/Micross Components is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC138 can be used for catalog matching and distributor lookup.

1-of-8 Decoder/Demultiplexer | DIE DECODER/DEMUX 1-OF-8 Product overview: 74AC138 from Fairchild/Micross Components is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74AC138 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - 74AC138 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74AC138
Logic - Signal Switches, Multiplexers, Decoders 74AC138
IC DECODER/DEMUX 1 X 3:8 DIE

IC DECODER/DEMUX 1 X 3:8 DIE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1130310-74AC138 743-74AC138 74AC138
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AC138 Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904697 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
2-bit bus switch - 74CBTLV3306GTX - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers