Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1007195-74AC125SCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 1007195-74AC125SCX | 74AC125SCX-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC125SCX | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |