AND Gate IC 3 Channel 14-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076011-74AC11MTCX
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC GATE AND 3CH 3-INP 14TSSOP Product overview: 74AC11MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11MTCX can be used for catalog matching and distributor lookup.
IC GATE AND 3CH 3-INP 14TSSOP
IC GATE AND 3CH 3-INP 14-TSSOP
IC GATE AND 3CH 3-INP 14TSSOP
AND Gate IC 3 Channel 14-TSSOP
AND Gate IC 3 Channel 14-TSSOP
IC GATE AND 3CH 3-INP 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AC11MTCX-ND | 076011-74AC11MTCX | 705-74AC11MTCX | 74AC11MTCX | 598-74AC11MTCX | 74AC11MTCX | 74AC11MTCX | 74AC11MTCX |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74AC11MTCX | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | IC GATE AND 3CH 3-INP 14-TSSOP | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND GATE | AND | AND | AND; AND Gate | AND; AND Gate | NOT; AND |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6V | 2V~6V | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |
| Inputs | 3 | 3 | 3 | 3 | 3 | 3 | ||
| Propagation Delay | 8 ns | 8 ns | 8 ns | 8 ns | 8 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA | 24 mA |