The 74AC11MTC is a triple 3-input AND gate integrated circuit housed in a 14-lead Thin Shrink Small Outline Package (TSSOP). It operates with a supply voltage range of 2.0V to 6.0V and features reduced supply current by 50% compared to previous technologies. Each output can source or sink up to 24mA, making it suitable for driving various loads. The device is designed to function within an operating temperature range of -40°C to +85°C. It complies with lead-free standards per JEDEC: J-STD-020B. The 74AC11MTC is ideal for applications requiring multiple AND logic functions in a compact form factor.
AND Gate IC 3 Channel 14-TSSOP
IC GATE AND 3CH 3-INP 14TSSOP
AND Gate IC 3 Channel 14-TSSOP
AND Gate IC 3 Channel 14-TSSOP
IC GATE AND 3CH 3-INP 14TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AC11MTC-ND | 74AC11MTC | 74AC11MTC | 74AC11MTC |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND | AND | AND; AND Gate | NOT; AND |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |
| Inputs | 3 | 3 | ||
| Propagation Delay | 8 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |