onsemi Gates and Inverters 74AC08SJ

Description
AND Gate IC 4 Channel 14-SOP
Request a Quote Datasheet
Description
AND Gate IC 4 Channel 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74AC08SJ-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AC08SJ-ND
Gates and Inverters 74AC08SJ-ND
AND Gate IC 4 Channel 14-SOP

AND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
 - 74AC08SJ - Rochester Electronics
Newburyport, MA, United States
AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
IC GATE AND 4CH 2-INP 14SOP Product overview: 74AC08SJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC08SJ can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14SOP Product overview: 74AC08SJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC08SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC08SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC08SJ
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC08SJ
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site
Logic - Gates and Inverters - 74AC08SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC08SJ
Logic - Gates and Inverters 74AC08SJ
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - 74AC08SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC08SJ
Gates and Inverters 74AC08SJ
AND Gate IC 4 Channel 14-SOP

AND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - 74AC08SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC08SJ
Gates and Inverters 74AC08SJ
AND Gate IC 4 Channel 14-SOP

AND Gate IC 4 Channel 14-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AC08SJ-ND 74AC08SJ 705-74AC08SJ 74AC08SJ 74AC08SJ 74AC08SJ
Product Name Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND AND NOT; AND AND; AND Gate
Supply Voltage 2V ~ 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Inputs 2 2 2
Propagation Delay 7.5 ns 7.5 ns
Low Level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54F02FMQB - 907378-54F02FMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic Gates - 1697213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details