onsemi Logic Gates 74AC08SCX

Description
Quad 2-Input AND Gate SOIC14
Request a Quote
Description
Quad 2-Input AND Gate SOIC14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AC08SCX is a quad 2-input AND gate integrated circuit, designed for high-speed digital logic applications. It operates with a supply voltage range of 2.0V to 6.0V for AC devices and 4.5V to 5.5V for ACT devices. The device features a reduced ICC by 50% compared to previous models, allowing for efficient power consumption. Each output can source or sink up to 24mA, making it suitable for driving various loads. The device is available in a 14-lead Small Outline Integrated Circuit (SOIC) package, conforming to JEDEC MS-012 specifications. It is also lead-free, complying with the JEDEC J-STD-020B standard. The operating temperature range is specified from -40°C to +85°C, ensuring reliability in diverse environments. The propagation delay times are competitive, with typical values around 1.5ns at 5V, making it suitable for high-speed applications. Engineers looking for a reliable and efficient AND gate solution may consider the 74AC08SCX for their projects.

Datasheet Summary
Powered by GS/AI

The 74AC08SCX is a quad 2-input AND gate integrated circuit, designed for high-speed digital logic applications. It operates with a supply voltage range of 2.0V to 6.0V for AC devices and 4.5V to 5.5V for ACT devices. The device features a reduced ICC by 50% compared to previous models, allowing for efficient power consumption. Each output can source or sink up to 24mA, making it suitable for driving various loads. The device is available in a 14-lead Small Outline Integrated Circuit (SOIC) package, conforming to JEDEC MS-012 specifications. It is also lead-free, complying with the JEDEC J-STD-020B standard. The operating temperature range is specified from -40°C to +85°C, ensuring reliability in diverse environments. The propagation delay times are competitive, with typical values around 1.5ns at 5V, making it suitable for high-speed applications. Engineers looking for a reliable and efficient AND gate solution may consider the 74AC08SCX for their projects.

Suppliers

Company
Product
Description
Supplier Links
Logic Gates - 7613482P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7613482P
Logic Gates 7613482P
Quad 2-Input AND Gate SOIC14

Quad 2-Input AND Gate SOIC14

Supplier's Site
Logic Gates - 7613482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
7613482
Logic Gates 7613482
Quad 2-Input AND Gate SOIC14

Quad 2-Input AND Gate SOIC14

Supplier's Site
Logic Gates - 1662421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1662421
Logic Gates 1662421
Quad 2-Input AND Gate SOIC14

Quad 2-Input AND Gate SOIC14

Supplier's Site
 - 74AC08SCX - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input AND Gate

Quad 2-Input AND Gate

Supplier's Site Datasheet
Gates and Inverters - 74AC08SCXCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AC08SCXCT-ND
Gates and Inverters 74AC08SCXCT-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74AC08SCXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AC08SCXTR-ND
Gates and Inverters 74AC08SCXTR-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74AC08SCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AC08SCXDKR-ND
Gates and Inverters 74AC08SCXDKR-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 6V SOIC Logic IC
705-74AC08SCX
Quad 6V SOIC Logic IC 705-74AC08SCX
CMOS Quad 2-Input AND Gate IC, SOIC, 6V Product overview: 74AC08SCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC08SCX can be used for catalog matching and distributor lookup.

CMOS Quad 2-Input AND Gate IC, SOIC, 6V Product overview: 74AC08SCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC08SCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AC08SCX - 006452-74AC08SCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC08SCX
006452-74AC08SCX
Logic - Logic - Gates and Inverters - 74AC08SCX 006452-74AC08SCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006452-74AC08SCX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006452-74AC08SCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Gates and Inverters - 74AC08SCX - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AC08SCX
Gates and Inverters 74AC08SCX
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AC08SCX
Logic Gates 74AC08SCX
Logic Gates Qd 2-Input AND Gate

Logic Gates Qd 2-Input AND Gate

Buy Now Datasheet
Gates and Inverters - 74AC08SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC08SCX
Gates and Inverters 74AC08SCX
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74AC08SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC08SCX
Gates and Inverters 74AC08SCX
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC08SCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC08SCX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC08SCX
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
And Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi - 31Y6379 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi
31Y6379
And Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi 31Y6379
AND GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74AC08; Logic Type:AND Gate; Output Current:24mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74AC08; Logic Type:AND Gate; Output Current:24mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Logic And Gate, Quad, Soic-14, Full Reel; No. Of Inputs Onsemi - 18C9442 - Newark, An Avnet Company
Chicago, IL, United States
Logic And Gate, Quad, Soic-14, Full Reel; No. Of Inputs Onsemi
18C9442
Logic And Gate, Quad, Soic-14, Full Reel; No. Of Inputs Onsemi 18C9442
LOGIC AND GATE, QUAD, SOIC-14, FULL REEL; No. of Inputs:8Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:24mA; Logic Type:AND GateRoHS Compliant: Yes

LOGIC AND GATE, QUAD, SOIC-14, FULL REEL; No. of Inputs:8Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:24mA; Logic Type:AND GateRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 7613482P 7613482 74AC08SCX 74AC08SCXCT-ND 705-74AC08SCX 006452-74AC08SCX 74AC08SCX 74AC08SCX 74AC08SCX 74AC08SCX 31Y6379
Product Name Logic Gates Logic Gates Gates and Inverters Quad 6V SOIC Logic IC Logic - Logic - Gates and Inverters - 74AC08SCX Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters And Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi
Gate Type AND; AND AND; And AND AND AND; AND GATE NOT; AND; AND Gate AND; AND Gate AND; AND Gate AND AND; AND Gate
Logic Family AND And
Inputs 2 2 2 2 2 2 2 8
Pin Count 14 14 14
Number of Gates 4 4
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GV-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
6 suppliers