onsemi Uncategorized 74AC08PC

Description
IC, QUAD AND GATE, 2I/P, DIP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE RANGE:2V TO 6V; LOGIC CASE STYLE:DIP; NO. O. FREE 2 YEAR RADWELL WARRANTY
Description
IC, QUAD AND GATE, 2I/P, DIP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE RANGE:2V TO 6V; LOGIC CASE STYLE:DIP; NO. O. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Uncategorized - 16129704 - Radwell International
Willingboro, NJ, United States
Uncategorized
16129704
Uncategorized 16129704
IC, QUAD AND GATE, 2I/P, DIP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE RANGE:2V TO 6V; LOGIC CASE STYLE:DIP; NO. O. FREE 2 YEAR RADWELL WARRANTY

IC, QUAD AND GATE, 2I/P, DIP-14; LOGIC TYPE:AND GATE; OUTPUT CURRENT:24MA; NO. OF INPUTS:2; SUPPLY VOLTAGE RANGE:2V TO 6V; LOGIC CASE STYLE:DIP; NO. O. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 16129704
Product Name Uncategorized
Unlock Full Specs
to access all available technical data