onsemi Logic IC 74AC08MTCX

Description
Logic Gates Qd 2-Input AND Gate Product overview: 74AC08MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC08MTCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Logic Gates Qd 2-Input AND Gate Product overview: 74AC08MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC08MTCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Logic Gates Qd 2-Input AND Gate Product overview: 74AC08MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC08MTCX can be used for catalog matching and distributor lookup.

Logic Gates Qd 2-Input AND Gate Product overview: 74AC08MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC08MTCX can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - 74AC08MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AC08MTCXTR-ND
Gates and Inverters 74AC08MTCXTR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74AC08MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AC08MTCXDKR-ND
Gates and Inverters 74AC08MTCXDKR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74AC08MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AC08MTCXCT-ND
Gates and Inverters 74AC08MTCXCT-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AC08MTCX - 006448-74AC08MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC08MTCX
006448-74AC08MTCX
Logic - Logic - Gates and Inverters - 74AC08MTCX 006448-74AC08MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006448-74AC08MTCX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006448-74AC08MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Logic Gates - 1868444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1868444
Logic Gates 1868444
ON Semiconductor, 74AC08MTCX

ON Semiconductor, 74AC08MTCX

Supplier's Site
Logic Gates - 1868444P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1868444P
Logic Gates 1868444P
ON Semiconductor, 74AC08MTCX

ON Semiconductor, 74AC08MTCX

Supplier's Site
Logic Gates - 1867226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1867226
Logic Gates 1867226
ON Semiconductor, 74AC08MTCX

ON Semiconductor, 74AC08MTCX

Supplier's Site
Gates and Inverters - 74AC08MTCX - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AC08MTCX
Gates and Inverters 74AC08MTCX
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AC08MTCX
Logic Gates 74AC08MTCX
Logic Gates Qd 2-Input AND Gate

Logic Gates Qd 2-Input AND Gate

Buy Now Datasheet
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi - 31Y6377 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi
31Y6377
And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi 31Y6377
AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74AC08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74AC08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AC08MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC08MTCX
Logic - Gates and Inverters 74AC08MTCX
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74AC08MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC08MTCX
Gates and Inverters 74AC08MTCX
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC08MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC08MTCX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC08MTCX
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74AC08MTCX 74AC08MTCXTR-ND 006448-74AC08MTCX 1868444 1868444P 74AC08MTCX 74AC08MTCX 31Y6377 74AC08MTCX 74AC08MTCX 74AC08MTCX
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74AC08MTCX Logic Gates Logic Gates Gates and Inverters Logic Gates And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND; AND AND NOT; AND; AND Gate AND; And AND; AND AND; AND Gate AND; AND Gate NOT; AND AND; AND Gate AND
Supply Voltage 2.5 V, 3.3 V, 5 V 2V ~ 6V 2 V ~ 6 V 6 v 2V ~ 6V 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Logic Family AC And Advanced CMOS; AND
IC Package Type Other; Reel TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 14-TSSOP SSOP; Other; Tssop SSOP; TSSOP; Other; TSSOP Other; 14-TSSOP (0.173", 4.40mm Width) Other; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Inputs 2 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5402DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 7989048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 6 v
Logic Family Xor
View Details
Gates and Inverters - 1727-74AHCT1G04GZ-Q10YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details