Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076001-74AC08MTC
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 96
Logic Gates Qd 2-Input AND Gate Product overview: 74AC08MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC08MTC can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-TSSOP
Quad 2-Input AND Gate
Quad 2-Input AND Gate
AND Gate IC 4 Channel 14-TSSOP
Logic Gates Qd 2-Input AND Gate
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 076001-74AC08MTC | 705-74AC08MTC | 74AC08MTCFS-ND | 74AC08MTC | 74AC08MTC | 74AC08MTC | 74AC08MTC | 74AC08MTC |
| Product Name | Logic - Logic - Gates and Inverters - 74AC08MTC | Logic IC | Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT; AND; AND Gate | AND; AND | AND | AND | AND; AND Gate | AND | NOT; AND | |
| Supply Voltage | 2 V ~ 6 V | 2.5 V, 3.3 V, 5 V | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |||
| Inputs | 2 | 2 | 2 | |||||
| Propagation Delay | 7.5 ns | 7.5 ns | ||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |