onsemi 2V 6V Logic IC 74AC04SJ

Description
6-Input Hex Inverter IC, CMOS, SOP, 2V-6V, 7ns Delay Product overview: 74AC04SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC04SJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Input Hex Inverter IC, CMOS, SOP, 2V-6V, 7ns Delay Product overview: 74AC04SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC04SJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2V 6V Logic IC - 705-74AC04SJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2V 6V Logic IC
705-74AC04SJ
2V 6V Logic IC 705-74AC04SJ
6-Input Hex Inverter IC, CMOS, SOP, 2V-6V, 7ns Delay Product overview: 74AC04SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC04SJ can be used for catalog matching and distributor lookup.

6-Input Hex Inverter IC, CMOS, SOP, 2V-6V, 7ns Delay Product overview: 74AC04SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC04SJ can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - 74AC04SJ - 1130293-74AC04SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC04SJ
1130293-74AC04SJ
Logic - Logic - Gates and Inverters - 74AC04SJ 1130293-74AC04SJ
Manufacturer: ON Semiconductor Win Source Part Number: 1130293-74AC04SJ Packaging: Tube Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.1V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Family Part Number: 74AC04 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1130293-74AC04SJ
Packaging: Tube
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: 74AC04
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF

Buy Now
Gates and Inverters - 74AC04SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC04SJ
Gates and Inverters 74AC04SJ
Inverter IC 6 Channel 14-SOP

Inverter IC 6 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - 74AC04SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC04SJ
Gates and Inverters 74AC04SJ
Inverter IC 6 Channel 14-SOP

Inverter IC 6 Channel 14-SOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC04SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC04SJ
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC04SJ
IC INVERTER 6CH 1-INP 14SOP

IC INVERTER 6CH 1-INP 14SOP

Supplier's Site
Logic - Gates and Inverters - 74AC04SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC04SJ
Logic - Gates and Inverters 74AC04SJ
IC INVERTER 6CH 6-INP 14SOP

IC INVERTER 6CH 6-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74AC04SJ 1130293-74AC04SJ 74AC04SJ 74AC04SJ 74AC04SJ
Product Name 2V 6V Logic IC Logic - Logic - Gates and Inverters - 74AC04SJ Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 6V 2V ~ 6V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Inputs 6 6 1
Propagation Delay 7 ns 7 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4011BDCQR - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 14
View Details
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Inverters ICs - 1221515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details