Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverters Hex Inverter Product overview: 74AC04SCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC04SCX can be used for catalog matching and distributor lookup.
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC04; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC04; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:24mA RoHS Compliant: Yes
HEX INVERTER GATE, 1 I/P, NSOIC-14; Logic Family / Base Number:74AC04; Logic Type:Inverter; Output Current:24mA; No. of Inputs:6; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 1IN 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AC04SCXDKR-ND | 705-74AC04SCX | 78K6197 | 29X6895 | 31Y6376 | 74AC04SCX | 74AC04SCX |
| Product Name | Gates and Inverters | Logic IC | Hex Inverter, Soic-14; Logic Function Onsemi | Logic Function Onsemi | Hex Inverter Gate, 1 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT | ||
| Supply Voltage | 2V ~ 6V | 2 V to 6 V | 6V | 6V | 6V | 2V ~ 6V | |
| Inputs | 1 | 1 | 1 | 6 | 1 | ||
| Propagation Delay | 7 ns | ||||||
| Low Level Output Current (Sink) | 24 mA |