Inverter 6-Element CMOS 14-Pin SOIC
Inverter 6-Element CMOS 14-Pin SOIC
Inverter IC 6 Channel 14-SOIC
Inverters Hex Inverter Product overview: 74AC04SC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC04SC can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC04; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes
IC INVERTER 6CH 1IN 14SOIC
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 6711488 | 74AC04SC-ND | 705-74AC04SC | 74AC04SC | 74AC04SC | 05M2995 | 74AC04SC |
| Product Name | Inverters ICs | Gates and Inverters | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Hex Inverter, Soic-14; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 6 v | 2V ~ 6V | 2 V to 6 V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 6V | |
| Logic Family | TTL; Inverter | 74AC | |||||
| Propagation Delay | 7 ns | 7 ns | |||||
| Pin Count | 14 | 14 |