onsemi Hard To Find - 74AC04PC 74AC04PC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764878-74AC04PC Series: 74AC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Logic Level - Low: 0.9 V ~ 1.65 V Logic Level - High: 2.1 V ~ 3.85 V Part Status: Obsolete(EOL) Family Name: 74AC04 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74AC04PC; SN74AC04N; SN74AC04NE4; Introduction Date: January 15, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764878-74AC04PC Series: 74AC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Logic Level - Low: 0.9 V ~ 1.65 V Logic Level - High: 2.1 V ~ 3.85 V Part Status: Obsolete(EOL) Family Name: 74AC04 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74AC04PC; SN74AC04N; SN74AC04NE4; Introduction Date: January 15, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74AC04PC - 764878-74AC04PC - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74AC04PC
764878-74AC04PC
Hard To Find - 74AC04PC 764878-74AC04PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764878-74AC04PC Series: 74AC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Logic Level - Low: 0.9 V ~ 1.65 V Logic Level - High: 2.1 V ~ 3.85 V Part Status: Obsolete(EOL) Family Name: 74AC04 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74AC04PC; SN74AC04N; SN74AC04NE4; Introduction Date: January 15, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764878-74AC04PC
Series: 74AC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.1 V ~ 3.85 V
Part Status: Obsolete(EOL)
Family Name: 74AC04
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74AC04PC; SN74AC04N; SN74AC04NE4;
Introduction Date: January 15, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 764878-74AC04PC
Product Name Hard To Find - 74AC04PC
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
PWM - 1896954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOP; QSOP; Qsop
View Details
250mA 60MHz Operational Amplifier IC - 687-LT1206CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details