Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075998-74AC04MTC
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Family Name: 74AC04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74AC04PWE4; 74AC04MTCX_NF40; SN74AC04PWLE; SN74AC04PWG4;
Introduction Date: January 15, 1999
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 96
Inverter IC 6 Channel 14-TSSOP
Inverters Hex Inverter Product overview: 74AC04MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC04MTC can be used for catalog matching and distributor lookup.
HEX INVERTER GATE, 1 I/P, TSSOP-14; Logic Family / Base Number:74AC04; Logic Type:Inverter Gate; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic ICRoHS Compliant: Yes
IC INVERTER 6CH 1IN 14TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 075998-74AC04MTC | 74AC04MTCFS-ND | 705-74AC04MTC | 31Y6374 | 74AC04MTC | 74AC04MTC |
| Product Name | Logic - Logic - Gates and Inverters - 74AC04MTC | Gates and Inverters | Logic IC | Hex Inverter Gate, 1 I/p, Tssop-14; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT; Inverter Gate | NOT | NOT; Inverter |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2 V to 6 V | 6V | 2V ~ 6V | |
| Logic Family | CMOS | 74AC | ||||
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 7 ns | 7 ns |