IC GATE NOR 4CH 2-INP 14SOP Product overview: 74AC02SJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC02SJ can be used for catalog matching and distributor lookup.
NOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764875-74AC02SJ
Series: 74AC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.1 V ~ 3.85 V
Part Status: Obsolete(EOL)
Family Name: 74AC02
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): CD74AC02NS; HD74AC02FPEL; HD74AC02FP;
Introduction Date: November 06, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
NOR Gate IC 4 Channel 14-SOP
IC GATE NOR 4CH 2-INP 14SOP
NOR Gate IC 4 Channel 14-SOP
NOR Gate IC 4 Channel 14-SOP
IC GATE NOR 4CH 2-INP 14SOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AC02SJ | 74AC02SJ | 764875-74AC02SJ | 74AC02SJ-ND | 74AC02SJ | 74AC02SJ | 74AC02SJ |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 74AC02SJ | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOT; NOR; NOR Gate | NOR | NOR | NOR; NOR Gate | NOT; NOR |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |