The 74AC02PC is a quad 2-input NOR gate integrated circuit, designed for use in various digital logic applications. It features four independent NOR gates, each capable of sourcing or sinking up to 24mA of current. The device operates with a supply voltage range of 2.0V to 6.0V and is suitable for a wide temperature range of -40°C to +85°C. The 74AC02PC is housed in a 14-lead plastic dual-in-line package (PDIP), making it compatible with standard PCB layouts. It is also lead-free, adhering to JEDEC standards. This component is ideal for engineers looking for reliable logic gate solutions in their designs.
IC GATE NOR 4CH 2-INP 14DIP Product overview: 74AC02PC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC02PC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 197968-74AC02PC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
NOR Gate IC 4 Channel 14-MDIP
NOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14
DISCONTINUED BY MANUFACTURER, NOR GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY
IC GATE NOR 4CH 2-INP 14DIP
IC GATE NOR 4CH 2-INP 14DIP
NOR Gate IC 4 Channel 14-DIP
NOR Gate IC 4 Channel 14-MDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AC02PC | 197968-74AC02PC | 74AC02PC-ND | 74AC02PC | 16129670 | 74AC02PC | 74AC02PC | 74AC02PC |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 74AC02PC | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR | OR; NOR | NOR | NOT; NOR | NOR | NOR; NOR Gate |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |