Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006442-74AC00SCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 2,500
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
Quad 2-Input NAND Gate
Quad 2-Input NAND Gate
Logic Gates Qd 2-Input NAND Gate Product overview: 74AC00SCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC00SCX can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74AC00; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:24mA RoHS Compliant: Yes
NAND GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74AC00; Logic Type:NAND Gate; Output Current:24mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
QUAD NAND GATE, 2I/P, SOIC-14; No. of Inputs:8Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:24mA; Operating Temperature Max:85°CRoHS Compliant: Yes
Logic Gates Qd 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 006442-74AC00SCX | 74AC00SCXTR-ND | 74AC00SCX | 705-74AC00SCX | 74AC00SCX | 74AC00SCX | 29X6894 | 31Y6373 | 38C7783 | 74AC00SCX | 74AC00SCX | 74AC00SCX |
| Product Name | Logic - Logic - Gates and Inverters - 74AC00SCX | Gates and Inverters | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Logic Function Onsemi | Nand Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Quad Nand Gate, 2I/p, Soic-14; No. Of Inputs Onsemi | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND; NAND | NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate | NAND | |||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2.5 V, 3.3 V, 5 V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 6V | 6V | 6V | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | 2 | 8 | 8 | 2 | |||||
| Propagation Delay | 8 ns | 8 ns | 8 ns | |||||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |