onsemi Gates and Inverters 74AC00SC

Description
NAND Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet
Description
NAND Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74AC00SC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AC00SC-ND
Gates and Inverters 74AC00SC-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - 74AC00SC - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NAND Gate

Quad 2-Input NAND Gate

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-74AC00SC
Quad 5V SOIC Logic IC 705-74AC00SC
Quad 2-Input NAND Gate IC, CMOS, SOIC, 5V Product overview: 74AC00SC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC00SC can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, CMOS, SOIC, 5V Product overview: 74AC00SC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC00SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74AC00SC - 075997-74AC00SC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC00SC
075997-74AC00SC
Logic - Logic - Gates and Inverters - 74AC00SC 075997-74AC00SC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075997-74AC00SC Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 55

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075997-74AC00SC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 55

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC00SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC00SC
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC00SC
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74AC00SC
Logic Gates 74AC00SC
Logic Gates Qd 2-Input NAND Gate

Logic Gates Qd 2-Input NAND Gate

Buy Now Datasheet
Gates and Inverters - 74AC00SC - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AC00SC
Gates and Inverters 74AC00SC
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic IC - 16129656 - Radwell International
Willingboro, NJ, United States
Logic IC
16129656
Logic IC 16129656
DISCONTINUED BY MANUFACTURER, NAND GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14 3.85 MM WIDE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, NAND GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14 3.85 MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic - Gates and Inverters - 74AC00SC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC00SC
Logic - Gates and Inverters 74AC00SC
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - 74AC00SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC00SC
Gates and Inverters 74AC00SC
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AC00SC-ND 74AC00SC 705-74AC00SC 075997-74AC00SC 74AC00SC 74AC00SC 74AC00SC 16129656 74AC00SC 74AC00SC
Product Name Gates and Inverters Quad 5V SOIC Logic IC Logic - Logic - Gates and Inverters - 74AC00SC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate
Supply Voltage 2V ~ 6V 6V 2 V ~ 6 V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Inputs 2 2 2 2 2
Propagation Delay 8 ns 10 ns 8 ns 8 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC14D-Q100,118TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
 - 54ALS02W/883 - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family TTL
IC Package Type Other; FL14
View Details
2 suppliers
Inverters ICs - 7512765P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details