onsemi Quad 6V Logic IC 74AC00PC

Description
Quad 2-Input NAND Gate, CMOS, PDIP, 6V Product overview: 74AC00PC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC00PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input NAND Gate, CMOS, PDIP, 6V Product overview: 74AC00PC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC00PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 6V Logic IC
705-74AC00PC
Quad 6V Logic IC 705-74AC00PC
Quad 2-Input NAND Gate, CMOS, PDIP, 6V Product overview: 74AC00PC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC00PC can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, CMOS, PDIP, 6V Product overview: 74AC00PC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC00PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AC00PC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AC00PC-ND
Gates and Inverters 74AC00PC-ND
NAND Gate IC 4 Channel 14-MDIP

NAND Gate IC 4 Channel 14-MDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AC00PC - 197966-74AC00PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AC00PC
197966-74AC00PC
Logic - Logic - Gates and Inverters - 74AC00PC 197966-74AC00PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197966-74AC00PC Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.1 V to 3.85 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace Quantity per package: 25

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 197966-74AC00PC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
Quantity per package: 25

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC00PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC00PC
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC00PC
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - 74AC00PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC00PC
Gates and Inverters 74AC00PC
NAND Gate IC 4 Channel 14-MDIP

NAND Gate IC 4 Channel 14-MDIP

Buy Now Datasheet
Gates and Inverters - 74AC00PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC00PC
Gates and Inverters 74AC00PC
NAND Gate IC 4 Channel 14-DIP

NAND Gate IC 4 Channel 14-DIP

Buy Now Datasheet
Logic - Gates and Inverters - 74AC00PC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC00PC
Logic - Gates and Inverters 74AC00PC
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74AC00PC 74AC00PC-ND 197966-74AC00PC 74AC00PC 74AC00PC 74AC00PC
Product Name Quad 6V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74AC00PC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 6V 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Inputs 2 2 2 2
Propagation Delay 8 ns 8 ns 8 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS32LMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers