Logic Gates Qd 2-Input NAND Gate Product overview: 74AC00MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC00MTC can be used for catalog matching and distributor lookup.
Quad 2-Input NAND Gate
NAND Gate IC 4 Channel 14-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1007172-74AC00MTC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.1 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 96
Logic Gates Qd 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AC00MTC | 74AC00MTC | 74AC00MTCFS-ND | 1007172-74AC00MTC | 74AC00MTC | 74AC00MTC | 74AC00MTC | 74AC00MTC | 74AC00MTC |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74AC00MTC | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND; NAND | AND; NAND | NAND | NOT; NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate | NAND | |
| Supply Voltage | 2.5 V, 3.3 V, 5 V | 2V ~ 6V | 2 V ~ 6 V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | 2V ~ 6V | |||
| Logic Family | AC | ||||||||
| IC Package Type | Other; Tube | SOP; SSOP; TSSOP; Other; TSSOP-14 WB | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | Other; 14-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | ||
| Inputs | 2 | 2 | 2 | 2 |