onsemi Logic - Logic - Specialty Logic - 74ABT899CSCX 74ABT899CSCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132456-74ABT899CSCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Number of Bits: 9 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132456-74ABT899CSCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Number of Bits: 9 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74ABT899CSCX - 132456-74ABT899CSCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74ABT899CSCX
132456-74ABT899CSCX
Logic - Logic - Specialty Logic - 74ABT899CSCX 132456-74ABT899CSCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132456-74ABT899CSCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Number of Bits: 9 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132456-74ABT899CSCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Number of Bits: 9
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TXRX W/GENERATOR&CHECKER 28SOIC Product overview: 74ABT899CSCX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74ABT899CSCX can be used for catalog matching and distributor lookup.

TXRX W/GENERATOR&CHECKER 28SOIC Product overview: 74ABT899CSCX from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74ABT899CSCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 132456-74ABT899CSCX 703-74ABT899CSCX
Product Name Logic - Logic - Specialty Logic - 74ABT899CSCX Logic IC
Gate Type Parity Generator/Checker
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139007P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.6 ns
Operating Temperature -40 C (-40 F)
View Details