onsemi Logic - Logic - Specialty Logic - 74ABT899CSC 74ABT899CSC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1130278-74ABT899CSC Packaging: Tube Mounting Style: SMD Logic Type: Parity Generator/Checker Supply Voltage: 4.5V ~ 5.5V Resolution: 9 Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74ABT899 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1130278-74ABT899CSC Packaging: Tube Mounting Style: SMD Logic Type: Parity Generator/Checker Supply Voltage: 4.5V ~ 5.5V Resolution: 9 Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74ABT899 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74ABT899CSC - 1130278-74ABT899CSC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74ABT899CSC
1130278-74ABT899CSC
Logic - Logic - Specialty Logic - 74ABT899CSC 1130278-74ABT899CSC
Manufacturer: ON Semiconductor Win Source Part Number: 1130278-74ABT899CSC Packaging: Tube Mounting Style: SMD Logic Type: Parity Generator/Checker Supply Voltage: 4.5V ~ 5.5V Resolution: 9 Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74ABT899 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1130278-74ABT899CSC
Packaging: Tube
Mounting Style: SMD
Logic Type: Parity Generator/Checker
Supply Voltage: 4.5V ~ 5.5V
Resolution: 9
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT899
Manufacturer Pack Quantity: 26
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1130278-74ABT899CSC
Product Name Logic - Logic - Specialty Logic - 74ABT899CSC
Gate Type Parity Generator/Checker
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100104W-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
Output Type Differential
IC Package Type Other; Surface Mount
View Details
2 suppliers
Logic Gates - 1220341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Gates and Inverters - 1727-74AHC1G04GM,132TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details