onsemi Specialty Logic 74ABT899CQC

Description
Parity Generator/Checker IC 28-PLCC (11.51x11.51)
Description
Parity Generator/Checker IC 28-PLCC (11.51x11.51)
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ABT899CQC is a 9-bit latchable transceiver designed for parity generation and checking. It operates as a feed-through transceiver or can generate/check parity from 8-bit data buses in both directions. The device features independent latch enables for A-to-B and B-to-A communication, a select pin for odd/even parity, and separate error signal output pins for parity checking. This component supports a maximum output sink of 64 mA and allows simultaneous parity generation and checking. It is compatible with various system applications, potentially replacing older components like the 543, 280, 657, and 373 without requiring changes to the transceiver. The 74ABT899CQC is available in a 28-lead plastic lead chip carrier (PLCC) package and is suitable for applications requiring reliable data integrity through parity checking.

Datasheet Summary
Powered by GS/AI

The 74ABT899CQC is a 9-bit latchable transceiver designed for parity generation and checking. It operates as a feed-through transceiver or can generate/check parity from 8-bit data buses in both directions. The device features independent latch enables for A-to-B and B-to-A communication, a select pin for odd/even parity, and separate error signal output pins for parity checking. This component supports a maximum output sink of 64 mA and allows simultaneous parity generation and checking. It is compatible with various system applications, potentially replacing older components like the 543, 280, 657, and 373 without requiring changes to the transceiver. The 74ABT899CQC is available in a 28-lead plastic lead chip carrier (PLCC) package and is suitable for applications requiring reliable data integrity through parity checking.

Suppliers

Company
Product
Description
Supplier Links
Specialty Logic - 74ABT899CQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialty Logic
74ABT899CQC
Specialty Logic 74ABT899CQC
Parity Generator/Checker IC 28-PLCC (11.51x11.51)

Parity Generator/Checker IC 28-PLCC (11.51x11.51)

Buy Now Datasheet
Specialty Logic - 74ABT899CQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialty Logic
74ABT899CQC
Specialty Logic 74ABT899CQC
Parity Generator/Checker IC 28-PLCC (11.43x11.43)

Parity Generator/Checker IC 28-PLCC (11.43x11.43)

Buy Now Datasheet
Logic - Specialty Logic - 74ABT899CQC - Lingto Electronic Limited
Shenzhen, China
Logic - Specialty Logic
74ABT899CQC
Logic - Specialty Logic 74ABT899CQC
TXRX W/GENERATOR&CHECKER 28PLCC

TXRX W/GENERATOR&CHECKER 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products
Product Number 74ABT899CQC 74ABT899CQC
Product Name Specialty Logic Logic - Specialty Logic
Unlock Full Specs
to access all available technical data