Manufacturer: ON Semiconductor
Win Source Part Number: 908019-74ABT573CSCX
Series: 74ABT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74ABT573
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC LATCH OCT D-TYPE 3ST 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 908019-74ABT573CSCX | 74ABT573CSCX-ND | 74ABT573CSCX | 74ABT573CSCX | 74ABT573CSCX |
| Product Name | Logic - Logic - Latches - 74ABT573CSCX | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 20-SOIC; SOIC | "20-SOIC (0.295"", 7.50mm Width)"; SOIC | 20-SOIC (0.295\", 7.50mm Width); SOIC | SOIC | |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State |