The 74ABT573CMSAX is an octal D-type latch featuring buffered common Latch Enable (LE) and Output Enable (OE) inputs. It is designed for use in applications requiring data storage and transfer, with the ability to interface easily with microprocessors due to its pin configuration. The device supports 3-STATE outputs, allowing for bus interfacing, and has an output sink capability of 64mA and source capability of 32mA. This latch operates with a supply voltage range of +4.5V to +5.5V and is specified for ambient temperatures from -40°C to +85°C. It guarantees output skew and multiple output switching specifications, ensuring reliable performance under various load conditions. The 74ABT573CMSAX also features latchup protection and high-impedance, glitch-free bus loading during power transitions, making it suitable for robust applications. Available in a 20-lead Shrink Small Outline Package (SSOP), this component is lead-free and can be ordered in tape and reel format for automated assembly processes.
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1007149-74ABT573CMSA
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 2.7ns
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC LATCH OCT D-TYPE 3ST 20SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC D-TYPE TRANSP SGL 8:8 20SSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74ABT573CMSAX-ND | 1007149-74ABT573CMSAX | 74ABT573CMSAX | 74ABT573CMSAX | 74ABT573CMSAX |
| Product Name | Latches | Logic - Logic - Latches - 74ABT573CMSAX | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 64 mA | 64 mA | 64 mA |