onsemi Latches 74ABT573CMSA

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ABT573CMSA-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ABT573CMSA
764851-74ABT573CMSA
Logic - Logic - Latches - 74ABT573CMSA 764851-74ABT573CMSA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764851-74ABT573CMSA Series: 74ABT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 2.7ns Part Status: Obsolete(EOL) Family Name: 74ABT573 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74ABT573ADB; 74ABT573ADB,112; 74ABT573ADB,118; Introduction Date: November 19, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764851-74ABT573CMSA
Series: 74ABT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 2.7ns
Part Status: Obsolete(EOL)
Family Name: 74ABT573
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): 74ABT573ADB; 74ABT573ADB,112; 74ABT573ADB,118;
Introduction Date: November 19, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 74ABT573CMSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ABT573CMSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ABT573CMSA
Integrated Circuits (ICs) - Logic - Latches 74ABT573CMSA
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Logic - Latches - 74ABT573CMSA - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ABT573CMSA
Logic - Latches 74ABT573CMSA
IC LATCH OCT D-TYPE 3ST 20SSOP

IC LATCH OCT D-TYPE 3ST 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ABT573CMSA-ND 764851-74ABT573CMSA 74ABT573CMSA 74ABT573CMSA 74ABT573CMSA
Product Name Latches Logic - Logic - Latches - 74ABT573CMSA Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Low-level Output Current (Sink) 64 mA 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT16373CTPVCG4 - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
4 suppliers
Octal D-type transparent latch; 3-state - 74HCT573PW-Q100,11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
NON-INV OCTAL TRANSPARENT LATCH - 54FCT573CTDB - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details
3 suppliers