onsemi Buffers, Drivers, Receivers, Transceivers 74ABT2541CSC

Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74ABT2541CSC-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74ABT2541CSC-ND
Buffers, Drivers, Receivers, Transceivers 74ABT2541CSC-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT2541CSC - 908014-74ABT2541CSC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT2541CSC
908014-74ABT2541CSC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT2541CSC 908014-74ABT2541CSC
Manufacturer: ON Semiconductor Win Source Part Number: 908014-74ABT2541CSC Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ABT2541 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 908014-74ABT2541CSC
Series: 74ABT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74ABT2541
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74ABT2541CSC
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74ABT2541CSC
IC BUFFER NON-INVERT 5.5V 20SOIC

IC BUFFER NON-INVERT 5.5V 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74ABT2541CSC-ND 908014-74ABT2541CSC 74ABT2541CSC
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT2541CSC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC366M96G4 - 771378-CD74HC366M96G4 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8024AR-REEL - 859700-AD8024AR-REEL - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
3 suppliers
Operational Amplifier IC - 687-CA3260EZ - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Standards RoHS
Slew Rate 10 V/µs
Bandwidth 4 MHz
View Details
10 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details