onsemi Logic - Buffers, Drivers, Receivers, Transceivers 74ABT241CSCX

Description
IC BUF NON-INVERT 5.5V 20SOIC
Datasheet
Description
IC BUF NON-INVERT 5.5V 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT241CSCX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ABT241CSCX
Logic - Buffers, Drivers, Receivers, Transceivers 74ABT241CSCX
IC BUF NON-INVERT 5.5V 20SOIC

IC BUF NON-INVERT 5.5V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74ABT241CSCX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF Transceiver ICs - BCM20730A1KMLGT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
Modems - ICs and Modules - SI2435-A-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details