Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 128172-74ABT240CSJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP
IC BUFFER INVERT 5.5V 20SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 128172-74ABT240CSJ | 74ABT240CSJ-ND | 74ABT240CSJ |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT240CSJ | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |