Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764825-74ABT240CSC
Series: 74ABT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: 74ABT240
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN74ABT240DW; 74ABT240D; 74ABT240D,602;
Introduction Date: November 07, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC BUFFER INVERT 5.5V 20SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 74ABT240CSC-ND | 764825-74ABT240CSC | 74ABT240CSC |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Hard To Find - 74ABT240CSC | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts |