onsemi Logic - Buffers, Drivers, Receivers, Transceivers 74ABT2244CSJX

Description
IC BUFFER NON-INVERT 5.5V 20SOP
Datasheet
Description
IC BUFFER NON-INVERT 5.5V 20SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT2244CSJX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ABT2244CSJX
Logic - Buffers, Drivers, Receivers, Transceivers 74ABT2244CSJX
IC BUFFER NON-INVERT 5.5V 20SOP

IC BUFFER NON-INVERT 5.5V 20SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74ABT2244CSJX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI3210M-E-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
RF Transceiver ICs - 4823-NRF54LV10A-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details