Manufacturer: ON Semiconductor
Win Source Part Number: 1130169-74ABT16501CS
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 18-Bit
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 3mA, 64mA
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 56-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT16501
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1130169-74ABT16501CSSC |
| Product Name | Logic - Logic - Universal Bus Functions - 74ABT16501CSSC |