Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124362-74ABT16500CSS
Packaging: Tube/Rail
Number of Circuits: 18-Bit
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 3mA, 64mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74ABT16500BDLR; 74ABT16500CSSCX; 74ABT16500CSSCX;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 124362-74ABT16500CSSC |
| Product Name | Logic - Logic - Universal Bus Functions - 74ABT16500CSSC |