onsemi Logic - Logic - Universal Bus Functions - 74ABT16500CMTD 74ABT16500CMTD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1130168-74ABT16500CM TD Packaging: Tube Mounting Style: SMD Number of Circuits: 18-Bit Logic Type: Universal Bus Transceiver Current - Output High, Low: 3mA, 64mA Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 74ABT16500 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1130168-74ABT16500CM TD Packaging: Tube Mounting Style: SMD Number of Circuits: 18-Bit Logic Type: Universal Bus Transceiver Current - Output High, Low: 3mA, 64mA Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 74ABT16500 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Universal Bus Functions - 74ABT16500CMTD - 1130168-74ABT16500CMTD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - 74ABT16500CMTD
1130168-74ABT16500CMTD
Logic - Logic - Universal Bus Functions - 74ABT16500CMTD 1130168-74ABT16500CMTD
Manufacturer: ON Semiconductor Win Source Part Number: 1130168-74ABT16500CM TD Packaging: Tube Mounting Style: SMD Number of Circuits: 18-Bit Logic Type: Universal Bus Transceiver Current - Output High, Low: 3mA, 64mA Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 74ABT16500 Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1130168-74ABT16500CMTD
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 18-Bit
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 3mA, 64mA
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT16500
Manufacturer Pack Quantity: 34
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1130168-74ABT16500CMTD
Product Name Logic - Logic - Universal Bus Functions - 74ABT16500CMTD
Unlock Full Specs
to access all available technical data