onsemi Buffers, Drivers, Receivers, Transceivers 74ABT16244CMTDX

Description
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74ABT16244CMTDX-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74ABT16244CMTDX-ND
Buffers, Drivers, Receivers, Transceivers 74ABT16244CMTDX-ND
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP

Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT16244CMTDX - 075977-74ABT16244CMTDX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT16244CMTDX
075977-74ABT16244CMTDX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT16244CMTDX 075977-74ABT16244CMTDX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075977-74ABT16244CMT DX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075977-74ABT16244CMTDX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ABT16244CMTDX - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74ABT16244CMTDX
Buffers, Drivers, Receivers, Transceivers 74ABT16244CMTDX
IC BUF NON-INVERT 5.5V 48TSSOP

IC BUF NON-INVERT 5.5V 48TSSOP

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ABT16244CMTDX - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74ABT16244CMTDX
Buffers, Drivers, Receivers, Transceivers 74ABT16244CMTDX
IC BUFF NON-INVERT 5.5V 48TSSOP

IC BUFF NON-INVERT 5.5V 48TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74ABT16244CMTDX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74ABT16244CMTDX
IC BUFF NON-INVERT 5.5V 48TSSOP

IC BUFF NON-INVERT 5.5V 48TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 74ABT16244CMTDX-ND 075977-74ABT16244CMTDX 74ABT16244CMTDX 74ABT16244CMTDX
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT16244CMTDX Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data