onsemi Logic - Buffers, Drivers, Receivers, Transceivers 74ABT126CSCX

Description
IC BUF NON-INVERT 5.5V 14SOIC
Datasheet
Description
IC BUF NON-INVERT 5.5V 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT126CSCX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74ABT126CSCX
Logic - Buffers, Drivers, Receivers, Transceivers 74ABT126CSCX
IC BUF NON-INVERT 5.5V 14SOIC

IC BUF NON-INVERT 5.5V 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74ABT126CSCX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Switches - BGS12PN10E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Supply Voltage Other; 1.8V ~ 3.6V
Operating Frequency 500 to 6000 MHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
2 suppliers