Win Source Part Number: 1040048-74ABT125CSJX
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Bulk
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 1
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SN74ABT125NSR; 74AHCT125S14-13; 74HCT126S14-13; 74AHCT126S14-13; MC74VHCT126ADR2; MC74HC125ADR2; 74HC125DR2G;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-74ABT125CSJX-FS
Base Product Number: 74ABT125
Product Status: Obsolete
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOP
IC BUFFER NON-INVERT 5.5V 14SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1040048-74ABT125CSJX | 74ABT125CSJX-ND | 74ABT125CSJX |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |