onsemi Buffers, Drivers, Receivers, Transceivers 74ABT125CSC

Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74ABT125CSC-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74ABT125CSC-ND
Buffers, Drivers, Receivers, Transceivers 74ABT125CSC-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT125CSC - 118316-74ABT125CSC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT125CSC
118316-74ABT125CSC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT125CSC 118316-74ABT125CSC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 118316-74ABT125CSC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 118316-74ABT125CSC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74ABT125CSC
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74ABT125CSC
IC BUFF NON-INVERT 5.5V 14SOIC

IC BUFF NON-INVERT 5.5V 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74ABT125CSC-ND 118316-74ABT125CSC 74ABT125CSC
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT125CSC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-CLC409AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 350 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611KQ - 859554-AD611KQ - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99
View Details
2 suppliers
High-Performance Buffers - SiT92110AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT240ATSOG8-ND - DigiKey
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
2 suppliers