onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - 74157N 74157N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 053705-74157N Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 800μA, 16mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 053705-74157N Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 800μA, 16mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74157N - 053705-74157N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74157N
053705-74157N
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74157N 053705-74157N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 053705-74157N Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 800μA, 16mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 053705-74157N
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Current - Output High, Low: 800μA, 16mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
DIP Analog Switch and Multiplexer IC
743-74157N
DIP Analog Switch and Multiplexer IC 743-74157N
IC MULTIPLEXER/SELECT 2-1 16-DIP Product overview: 74157N from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74157N can be used for catalog matching and distributor lookup.

IC MULTIPLEXER/SELECT 2-1 16-DIP Product overview: 74157N from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74157N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 053705-74157N 743-74157N
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74157N DIP Analog Switch and Multiplexer IC
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data