onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - 6S1265R 6S1265R

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197927-6S1265R Packaging: Tube/Rail Mounting: Surface Mount Internal Switch(s): Yes Voltage - Breakdown: 650V Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: Up to 150kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start, Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-3P-5L (Forming) Supply Voltage - Operating: 9 V to 35 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197927-6S1265R Packaging: Tube/Rail Mounting: Surface Mount Internal Switch(s): Yes Voltage - Breakdown: 650V Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: Up to 150kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start, Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-3P-5L (Forming) Supply Voltage - Operating: 9 V to 35 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - 6S1265R - 197927-6S1265R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - 6S1265R
197927-6S1265R
PMIC - PMIC - AC DC Converters, Offline Switchers - 6S1265R 197927-6S1265R
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 197927-6S1265R Packaging: Tube/Rail Mounting: Surface Mount Internal Switch(s): Yes Voltage - Breakdown: 650V Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: Up to 150kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start, Sync Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-3P-5L (Forming) Supply Voltage - Operating: 9 V to 35 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 197927-6S1265R
Packaging: Tube/Rail
Mounting: Surface Mount
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Voltage - Start Up: 15V
Duty Cycle: 95%
Frequency - Switching: Up to 150kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start, Sync
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-3P-5L (Forming)
Supply Voltage - Operating: 9 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 197927-6S1265R
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - 6S1265R
Package Type TO-3; Other; TO-3P-5L (Forming)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A00AN - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE2QS03XKLA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 10.5 to 27 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers