1-Ch DIP Optocoupler, 2.5kV Isolation, 1300% CTR, 60mA Out Product overview: 6N139WV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N139WV can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1006851-6N139WV
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Darlington with Base
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Minimum DC Current Transfer Ratio: 500% @ 1.6mA
Switching Turn-On and Turn-Off Time: 1.5μs, 7μs
Maximum Output Voltage: 18V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-6N139WV | 1006851-6N139WV |
| Product Name | 2.5kV 60mA DIP Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - 6N139WV |
| IC(max) | 60 milliamps |