The 6N139SV is a surface-mount, single-channel optocoupler with a split Darlington photodetector, designed for digital logic ground isolation and high common-mode noise rejection. It features a maximum output current of 60 mA, a supply voltage rating up to 18 V, and a current transfer ratio of 3500% at 1.6 mA forward current. The device includes an internal noise shield providing 10 kV/µs common mode transient immunity and meets UL 94 V-0 and VDE 0884 safety standards. It is packaged in a surface-mount format with 0.4" lead spacing.
1-Ch Optocoupler, 2.5kV Isolation, 60mA Output, SMD Product overview: 6N139SV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N139SV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-6N139SV |
| Product Name | SMD 2.5kV 60mA Bipolar Transistor |
| IC(max) | 60 milliamps |