Manufacturer: ON Semiconductor
Win Source Part Number: 813101-6N139SM
Packaging: Tube
Mounting Style: SMD
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Current - Output / Channel: 60mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 500% at 1.6mA
Turn On / Turn Off Time (Typ): 240ns, 1.3μs
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 18V
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: 6N139
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 813101-6N139SM |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - 6N139SM |
| TJ | -40 to 100 C (-40 to 212 F) |