The 6N139SDVM is an 8-pin surface-mount DIP optocoupler with a split darlington photodetector, designed for digital logic ground isolation and high common mode noise rejection. It features a low input current of 0.5 mA and a current transfer ratio of up to 3500% with a maximum output saturation voltage of 0.4 V. The device provides 5,000 VAC RMS isolation for one minute and meets UL1577 and DIN EN/IEC60747-5-5 safety standards. It operates from -40°C to 100°C and supports a junction temperature up to 125°C. The package has a lead spacing of 0.4 inch and uses a lead-bend SMT configuration for surface mounting.
8-Pin DIP Single-Channel Low Input Current High Gain Split Darlington Output Optocoupler, 1000-REEL Product overview: 6N139SDVM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N139SDVM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-6N139SDVM |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 60 milliamps |