The 6N139SDV is a surface-mount, dual-in-line packaged single-channel optocoupler featuring a split Darlington photodetector and an AlGaAs LED. It operates with a forward input current as low as 0.5 mA and provides a current transfer ratio of 3500% minimum at 1.6 mA input current and 4.5 V supply. The device offers a common mode transient immunity of 10 kV/µs and logic output compatibility with CMOS and TTL. The package is an 8-pin SMD configuration certified to VDE0884 standards, with a storage temperature range of -55°C to +125°C and operating temperature range of -40°C to +85°C. It meets UL 94 V-0 flammability rating and is recognized by UL and VDE.
1-Ch DC Optocoupler, 2.5kV Isolation, 1300% CTR, SMD Product overview: 6N139SDV from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N139SDV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-6N139SDV |
| Product Name | SMD 2.5kV Bipolar Transistor |
| IC(max) | 60 milliamps |