onsemi Optoisolators - Transistor, Photovoltaic Output - 6N138W 6N138W

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764594-6N138W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.400", 10.16mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Voltage - Isolation: 2500Vrms Turn On / Turn Off Time (Typ): 1.5μs, 7μs Part Status: Obsolete(EOL) Family Name: 6N138 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 7V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% @ 1.6mA Alternative Parts (Cross-Reference): 6N138#500; 6N138-360E; 6N138#560; Introduction Date: February 04, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764594-6N138W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.400", 10.16mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Voltage - Isolation: 2500Vrms Turn On / Turn Off Time (Typ): 1.5μs, 7μs Part Status: Obsolete(EOL) Family Name: 6N138 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 7V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% @ 1.6mA Alternative Parts (Cross-Reference): 6N138#500; 6N138-360E; 6N138#560; Introduction Date: February 04, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 6N138W - 764594-6N138W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N138W
764594-6N138W
Optoisolators - Transistor, Photovoltaic Output - 6N138W 764594-6N138W
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 764594-6N138W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.400", 10.16mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Voltage - Isolation: 2500Vrms Turn On / Turn Off Time (Typ): 1.5μs, 7μs Part Status: Obsolete(EOL) Family Name: 6N138 Categories: Isolators Manufacturer Package: 8-DIP Output Voltage MAX: 7V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 300% @ 1.6mA Alternative Parts (Cross-Reference): 6N138#500; 6N138-360E; 6N138#560; Introduction Date: February 04, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 764594-6N138W
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.400", 10.16mm)
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Turn On / Turn Off Time (Typ): 1.5μs, 7μs
Part Status: Obsolete(EOL)
Family Name: 6N138
Categories: Isolators
Manufacturer Package: 8-DIP
Output Voltage MAX: 7V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 300% @ 1.6mA
Alternative Parts (Cross-Reference): 6N138#500; 6N138-360E; 6N138#560;
Introduction Date: February 04, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 764594-6N138W
Product Name Optoisolators - Transistor, Photovoltaic Output - 6N138W
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
Transistor - 188111141 - Radwell International
Fuji Electric Corp. of America
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16WX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
Transistor Grade / Operating Range Automotive
View Details
5 suppliers