onsemi Optoisolators - Transistor, Photovoltaic Output - 6N138V 6N138V

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1006841-6N138V Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington with Base Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 300% @ 1.6mA Switching Turn-On and Turn-Off Time: 1.5μs, 7μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1006841-6N138V Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington with Base Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 300% @ 1.6mA Switching Turn-On and Turn-Off Time: 1.5μs, 7μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 6N138V - 1006841-6N138V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N138V
1006841-6N138V
Optoisolators - Transistor, Photovoltaic Output - 6N138V 1006841-6N138V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1006841-6N138V Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington with Base Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Minimum DC Current Transfer Ratio: 300% @ 1.6mA Switching Turn-On and Turn-Off Time: 1.5μs, 7μs Maximum Output Voltage: 7V Channel Output Current: 60mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1006841-6N138V
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Darlington with Base
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Minimum DC Current Transfer Ratio: 300% @ 1.6mA
Switching Turn-On and Turn-Off Time: 1.5μs, 7μs
Maximum Output Voltage: 7V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1006841-6N138V
Product Name Optoisolators - Transistor, Photovoltaic Output - 6N138V
Package Type SOT3; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
View Details
Transistor - 37539 - Radwell International
Fuji Electric Corp. of America
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5401RLRMG - 906274-2N5401RLRMG - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92 (TO-226)
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700ASCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOIC16
View Details
4 suppliers